The 2SA1786-E from ON Semiconductor is a high-performance PNP transistor that offers a seamless blend of efficiency and reliability for a wide range of electronic applications. This bipolar junction transistor is designed to meet the stringent requirements of modern electronic circuits, providing excellent amplification and switching capabilities.
Key Features
- High Current Capacity: The 2SA1786-E is capable of handling significant current, making it suitable for high-power applications.
- Low Saturation Voltage: This transistor is engineered to have low V<sub>CE(sat) which ensures lower power loss and better efficiency in operation.
- Fast Switching Speed: With its rapid switching response, the 2SA1786-E is ideal for applications requiring quick transitions between on and off states.
- High Reliability: ON Semiconductor's commitment to quality means this transistor is built for longevity and stable performance.
- Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SA1786-E.
Applications
The versatility of the 2SA1786-E allows it to be used in a multitude of applications, including but not limited to:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound systems
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
900 mW
DC Current Gain (h<sub>FE)
100 to 320
Operating and Storage Junction Temperature Range
-55°C to +150°C
With its robust construction and the backing of ON Semiconductor's renowned manufacturing standards, the 2SA1786-E stands as an exemplary choice for designers looking to incorporate a reliable PNP transistor into their electronic designs.