EN
  • EN
  • DE

2N6351

Part No 2N6351
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 150V 5A TO33
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 10mA, 5A
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 5A, 5V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AC, TO-33-4 Metal Can
Supplier Device Package TO-33
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541429-2N6351
Ultra Librarian 3D Model Ultra Librarian 2N6351 CAD Model

Description

Product Overview: Microchip Technology 2N6351

The 2N6351 is a robust and reliable power transistor designed and manufactured by Microchip Technology. As a leader in the semiconductor industry, Microchip Technology has engineered this component to deliver high performance and durability for a wide range of applications.

Key Features

  • NPN Silicon Transistor: The 2N6351 is an NPN transistor, which means it is designed to support electron flow sourced from the negative (N-type) material to the positive (P-type) material, making it a critical component for amplifying or switching electronic signals.
  • High Voltage Capabilities: With its ability to handle high voltages, this transistor is suitable for power supply circuits and other applications that require voltage regulation.
  • High Power Dissipation: The 2N6351 is capable of dissipating a significant amount of power, which makes it ideal for high-power applications without compromising its operational integrity.
  • Robust Construction: The device is encapsulated in a durable package that ensures protection against environmental factors and mechanical stress, thereby extending its operational lifespan.

Applications

The 2N6351 transistor is versatile and can be used in a variety of electronic circuits and systems, including:

  • Power regulators and converters
  • Audio amplifiers
  • Switching circuits
  • Motor controls
  • Other high-power applications

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (VCEO) 80V Collector-Base Voltage (VCBO) 140V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 10A Power Dissipation (Pd) 150W

In conclusion, the Microchip Technology 2N6351 is a high-quality component that offers reliability and efficiency for demanding electronic applications. Its robustness and high power handling make it an excellent choice for engineers and designers looking to create durable and long-lasting products.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess