EN
  • EN
  • DE

48L512T-I/SN

Part No 48L512T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 512KBIT SPI 66MHZ 8SOIC / EEPROM, SRAM Memory IC 512Kbit SPI 66 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 66 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 48L512
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1340211-48L512T-I/SN
Ultra Librarian 3D Model Ultra Librarian 48L512T-I/SN CAD Model

Description

Product Overview

The 48L512T-I/SN from Microchip Technology is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It offers a robust storage solution for applications requiring data storage and retrieval without the need for frequent updates. This device is particularly suitable for parameter storage, calibration data, device configuration, and product identification purposes.

Key Features

  • Memory Capacity: The 48L512T-I/SN offers a generous 512 Kbits (64 Kbytes) of memory, providing ample space for your data storage needs.
  • Interface: The device utilizes a standard SPI (Serial Peripheral Interface) bus, which ensures high-speed data communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the EEPROM can reliably function in harsh environmental conditions.
  • Packaging: This integrated circuit is available in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for compact PCB layouts.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms (typical), allowing efficient updates to the stored data.
  • Endurance: The device is rated for a minimum of 1 million write cycles per byte, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a reliable solution for long-term data storage.

Applications

The 48L512T-I/SN is well-suited for a wide range of applications across various industries. These include but are not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Networking Equipment

Microchip Technology's commitment to quality and reliability makes the 48L512T-I/SN an excellent choice for developers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess