EN
  • EN
  • DE

AT24HC02C-SSHM-B

Part No AT24HC02C-SSHM-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 1MHZ 8SOIC / EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 550ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768909-AT24HC02C-SSHM-B
Popularity Medium
Supply and Demand Status Limited
Family Name AT24HC02C
Introduction Date September 06, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT24HC02C-SSHM-B CAD Model

Description

Microchip Technology's AT24HC02C-SSHM-B: A Premier EEPROM Solution

The AT24HC02C-SSHM-B is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This compact memory module is an ideal solution for a wide range of applications requiring efficient data storage and retrieval. Its small form factor and low power consumption make it perfect for space-constrained and power-sensitive designs.

Designed with reliability and convenience in mind, the AT24HC02C-SSHM-B EEPROM operates over a voltage range of 1.7V to 5.5V. This flexibility allows it to be used in various systems without the need for level shifters or voltage regulators, simplifying the design process and reducing overall system costs. It also supports a standard I²C-compatible (2-wire) serial interface, enabling easy integration into existing digital systems with minimal interfacing required.

Key features of the AT24HC02C-SSHM-B include:

  • Memory Size: 2-Kbits of storage, organized as 256 x 8 bits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Write Protect: A dedicated write protect pin ensures critical data remains safe from inadvertent changes, providing an additional layer of data security.
  • High Reliability: The device guarantees a high endurance of one million write cycles and a data retention period of 100 years, ensuring the longevity and durability of your data storage.
  • Operating Temperature Range: Suitable for industrial applications, the AT24HC02C-SSHM-B functions reliably across a temperature range of -40°C to +85°C.
  • Package: Available in an 8-lead SOIC package, it is both compact and easy to integrate into various PCB designs.

Whether you're developing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the AT24HC02C-SSHM-B from Microchip Technology is a versatile and robust choice for your non-volatile memory needs. Its combination of high-speed data access, low-power operation, and industry-standard packaging ensures that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5000 $50.0000
245+ $0.4103 $100.5235
380+ $0.3974 $151.0120
525+ $0.3846 $201.9150
675+ $0.3718 $250.9650
905+ $0.3333 $301.6365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess