EN
  • EN
  • DE

M36L0R7050T4ZAQF

Part No M36L0R7050T4ZAQF
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724902-M36L0R7050T4ZAQF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R7050T4ZAQF CAD Model

Description

The M36L0R7050T4ZAQF is a high-performance, low-power memory solution from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of ST's Multiple Memory Products (MMP) portfolio, which combines the benefits of non-volatile memory with the versatility of Random Access Memory (RAM). It is specifically designed to cater to the demanding needs of modern electronic applications.

The M36L0R7050T4ZAQF integrates 64Mb (Megabits) of Multilevel Cell (MLC) NAND Flash memory and 32Mb of Pseudo Static RAM (PSRAM) into one package. This unique combination allows for efficient storage and swift data retrieval, making it an ideal choice for applications such as mobile phones, digital cameras, and other portable devices where space is at a premium and dual memory subsystems are required.

One of the key features of this product is its flexible memory organization. The NAND Flash component provides ample space for bulk storage, while the PSRAM offers fast access times and low power consumption for real-time data processing. The device operates over a wide supply voltage range from 1.7V to 1.95V, which enables compatibility with various system power supplies and helps in reducing overall power consumption.

The M36L0R7050T4ZAQF supports a wide temperature range, ensuring reliability and performance even in extreme conditions. This makes it suitable for automotive applications and other environments subject to temperature variations. In terms of packaging, the device comes in a fine-pitch ball grid array (FBGA) package, which is known for its compact footprint and excellent thermal performance.

For ease of integration, STMicroelectronics provides comprehensive support including technical documentation, development tools, and software libraries. The M36L0R7050T4ZAQF is RoHS compliant and adheres to the latest environmental standards, reflecting STMicroelectronics' commitment to sustainability and environmental responsibility.

In summary, the M36L0R7050T4ZAQF from STMicroelectronics is a sophisticated memory solution that offers a blend of high capacity, speed, and power efficiency, making it an outstanding choice for designers seeking to optimize their memory subsystems in compact, power-sensitive applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess