EN
  • EN
  • DE

48LM01-I/SM

Part No 48LM01-I/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 1MBIT SPI 66MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI
Clock Frequency 66 MHz
Write Cycle Time - Word, Page -
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 48LM01
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371563-48LM01-I/SM
Ultra Librarian 3D Model Ultra Librarian 48LM01-I/SM CAD Model

Description

Product Overview: 48LM01-I/SM

The 48LM01-I/SM is a cutting-edge memory device from the renowned manufacturer Microchip Technology. This product is designed for applications that require high-speed data storage and retrieval, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Type: The 48LM01-I/SM features a non-volatile memory type, ensuring that data is retained even when the power is turned off.
  • Interface: It comes equipped with a Serial Peripheral Interface (SPI) that facilitates fast data transfer rates and simple communication with microcontrollers.
  • Temperature Range: This device operates reliably across an industrial temperature range, making it suitable for harsh environments.
  • Package: Enclosed in a compact SOIJ package, the 48LM01-I/SM is designed for space-constrained applications.

Applications

The versatility of the 48LM01-I/SM allows it to be integrated into various applications such as:

  • Embedded systems
  • Data logging devices
  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The 48LM01-I/SM is no exception and is manufactured to meet the highest industry standards. It undergoes rigorous testing to ensure performance and durability, providing peace of mind for designers and engineers.

Manufacturer Support

When selecting the 48LM01-I/SM for your design, you can count on Microchip Technology's extensive support network. They offer comprehensive technical documentation, development tools, and customer service to assist with integration, development, and troubleshooting.

In summary, the 48LM01-I/SM from Microchip Technology is a robust and reliable memory solution that offers high-speed data storage and retrieval, a wide operating temperature range, and a compact form factor, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess