EN
  • EN
  • DE

93C56-I/SM

Part No 93C56-I/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 2MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number 93C56
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 858641-93C56-I/SM
Ultra Librarian 3D Model Ultra Librarian 93C56-I/SM CAD Model

Description

Microchip Technology's 93C56-I/SM EEPROM

The 93C56-I/SM is a high-quality, 2Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM is designed to provide flexible non-volatile storage for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics.

Encased in a compact SOIC-8 package, the 93C56-I/SM is optimized for low-power consumption and features a wide operating voltage range of 2.5V to 5.5V. This makes it suitable for use in various systems with differing power requirements. Its small form factor ensures that it can be integrated into designs where board space is at a premium.

The memory is organized as either 128 x 16-bit or 256 x 8-bit, which can be selected via a simple instruction. This flexibility allows designers to choose the format that best fits their data storage needs. The 93C56-I/SM supports a bidirectional data transfer protocol and is capable of sequential read, which is particularly useful for streamlining data access and improving overall system efficiency.

With an industrial temperature range of -40°C to +85°C, the 93C56-I/SM is built to withstand harsh operating conditions, ensuring reliability and performance stability across various environments. Furthermore, the device is equipped with a self-timed erase/write cycle, which means no external timing is required for write operations, simplifying the integration process and reducing the overall system complexity.

Additional features of the 93C56-I/SM include a write protect pin to prevent accidental data overwrites, and a write enable latch for added data security. The device also provides a minimum of 1 million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and durability of stored information.

In summary, the Microchip Technology 93C56-I/SM EEPROM offers a robust storage solution for applications that demand reliable, long-term data retention with minimal power consumption, all within a small physical footprint.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess