EN
  • EN
  • DE

93LC56C-I/MS

Part No 93LC56C-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 3MHZ 8MSOP  /  EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93LC56C-I/MSG,93LC56C-I/MSR,93LC56C-I/MSR-ND,93LC56C-I/MS-NDR,93LC56C-I/MSG-ND
Standard Package 100
Win Source Part Number 1213361-93LC56C-I/MS
Ultra Librarian 3D Model Ultra Librarian 93LC56C-I/MS CAD Model

Description

Microchip Technology's 93LC56C-I/MS EEPROM

The 93LC56C-I/MS is a high-quality, reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular EEPROM device offers a robust storage solution for applications that require data retention without power and the ability to update memory content. It is a part of Microchip's 93XX series of memory chips, which are known for their stability and endurance.

This 2K (128 x 16 or 256 x 8) serial electrically erasable PROM is designed with a standard industrial-grade temperature range of -40°C to +85°C, making it suitable for various demanding environments. The 93LC56C-I/MS comes in a compact 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for surface mount technology, addressing the needs of space-constrained applications.

One of the key features of the 93LC56C-I/MS is its user-selectable internal organization. Users can choose between the 128 x 16-bit organization for optimized data storage when dealing with 16-bit word data or the 256 x 8-bit organization for byte-oriented data storage. This flexibility allows designers to tailor the memory architecture to the specific requirements of their application.

The device supports a bidirectional data bus and a simple three-wire serial interface, which includes Chip Select (CS), Serial Data Input (DI), Serial Data Output (DO), and Serial Clock (SK). This interface is compatible with standard SPI protocols, ensuring easy integration with most microcontrollers. Additionally, the 93LC56C-I/MS offers self-timed erase and write cycles, removing the need for complex programming algorithms and simplifying the memory management process.

With its low power consumption and wide operating voltage range of 2.5V to 5.5V, the 93LC56C-I/MS is an excellent choice for battery-operated and low-power devices across various applications, including consumer electronics, automotive, industrial, and medical devices. The EEPROM also features a write protection mechanism, ensuring the integrity of the data stored even under adverse conditions.

In summary, the 93LC56C-I/MS from Microchip Technology is a versatile, efficient, and reliable EEPROM solution that meets the needs of a wide array of applications, providing designers with a flexible and easy-to-use memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess