EN
  • EN
  • DE

93LC56CT-I/P

Part No 93LC56CT-I/P
Manufacturer Microchip Technology
Catalog Hard To Find
Description 2K Microwire Compatible Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1134261-93LC56CT-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC56CT-I/P CAD Model

Description

Microchip Technology's 93LC56CT-I/P EEPROM

The 93LC56CT-I/P is a high-quality, 2Kb (256 x 8 or 128 x 16) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This EEPROM device offers an efficient non-volatile data storage solution for a wide range of applications, including those in the automotive, industrial, and consumer electronics sectors.

The 93LC56CT-I/P operates in the standard industrial temperature range and comes in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole mounting on printed circuit boards. It utilizes the Microwire serial interface for communication, which is compatible with many standard microcontrollers and microprocessors in the market.

One of the key features of this EEPROM is its self-timed erase and write cycles, including auto-erase before write functionality. This ensures data integrity and simplifies the programming process, as no external timers are required for write operations. The device also supports a write protect pin to prevent accidental data overwrites, which is crucial for applications where data reliability is paramount.

The 93LC56CT-I/P offers a low-power consumption design, with standby and active modes that help to conserve power in battery-operated devices. Additionally, it has a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various power supply scenarios.

With its 100,000 erase/write cycles and data retention of over 200 years, the 93LC56CT-I/P is designed for applications that require frequent data updates with long-term data preservation. The device's reliability and endurance make it an excellent choice for calibration data storage, device configuration settings, and other small data storage requirements where a few kilobits of non-volatile memory are sufficient.

Overall, the 93LC56CT-I/P EEPROM from Microchip Technology is a versatile and reliable component that offers a practical solution for designers looking to integrate small-scale data storage into their electronic designs.

You May Also Be Interested in

Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7283 $50.9810
170+ $0.5976 $101.5920
260+ $0.5790 $150.5400
360+ $0.5603 $201.7080
465+ $0.5416 $251.8440
620+ $0.4856 $301.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess