EN
  • EN
  • DE

93LC66-I/P

Part No 93LC66-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) Microwire 2 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93LC66
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66-I/P-NDR
Standard Package 60
Win Source Part Number 1323243-93LC66-I/P
Ultra Librarian 3D Model Ultra Librarian 93LC66-I/P CAD Model

Description

Product Overview: 93LC66-I/P EEPROM by Microchip Technology

The 93LC66-I/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This EEPROM device offers an efficient storage solution for applications that require low-power, non-volatile memory storage with the capability for data to be written and erased multiple times.

Key Features:

  • Memory Size: The 93LC66-I/P provides a memory capacity of 4K (4,096 bits), organized as either 256 x 16-bit or 512 x 8-bit (configurable), catering to various data storage requirements.
  • Interface: It features a simple serial interface that facilitates easy integration into a wide range of applications, ensuring efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with many standard digital systems and ensuring reliable operation.
  • Package Type: The device comes in a DIP (Dual In-line Package), which is widely used and preferred for through-hole mounting techniques, providing robust physical connections suitable for prototyping and production environments.
  • Temperature Range: The 93LC66-I/P is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.
  • Write Cycle Time: It boasts a fast write cycle time of typically 5 ms, allowing for quick data updates and minimizing downtime for systems that require frequent data changes.

Applications:

Due to its versatility and reliability, the 93LC66-I/P is suitable for a variety of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Portable devices
  • Data storage modules

The 93LC66-I/P EEPROM from Microchip Technology represents a blend of performance, durability, and ease of use, making it an ideal choice for designers and engineers looking to incorporate a dependable non-volatile memory solution in their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess