Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93LC76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858662-93LC76C-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC76C-E/SN CAD Model

Description

Product Overview: 93LC76C-E/SN from Microchip Technology

The 93LC76C-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the well-known manufacturer Microchip Technology. This memory component is part of Microchip's extensive line of serial EEPROM products and is designed for applications that require reliable and durable non-volatile memory storage. The 93LC76C-E/SN is particularly suitable for a wide range of applications across various industries including automotive, consumer electronics, medical devices, and industrial control systems.

This EEPROM device offers a storage capacity of 8K (8,192 bits) with an organization of 1024 words x 8 bits. It is capable of operating across a voltage range of 2.5V to 5.5V, making it versatile for different circuit configurations and ensuring compatibility with both low-voltage and standard digital logic levels.

The 93LC76C-E/SN comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for space-constrained applications. The small footprint of the SOIC package allows for efficient use of PCB (Printed Circuit Board) real estate, providing designers with more flexibility when laying out their circuits.

One of the key features of the 93LC76C-E/SN is its support for the industry-standard 3-wire serial interface, which enables easy integration into existing designs and simplifies communication with microcontrollers or other digital systems. The device also offers a write cycle time of just 5 ms, allowing for quick data updates and minimal system downtime.

To ensure data integrity, the 93LC76C-E/SN includes features such as write protection and a programmable write-protect window. This means that critical data can be safeguarded against inadvertent changes, providing an additional layer of security for sensitive applications.

Overall, the 93LC76C-E/SN from Microchip Technology is a robust and reliable EEPROM solution that offers a blend of performance, versatility, and protection for your data storage needs. Whether you're designing a new system or upgrading an existing one, this memory device is an excellent choice for ensuring long-term data retention and stability.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 8-SOP-J
Need more? Email Us
ECAD model for BR24A04FJ-WME2
STMicroelectronics
Need more? Email Us
ECAD model for ST93C66CM6TR
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Need more? Email Us
ECAD model for 25LC640AT-I/ST
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to €1.7724
ECAD model for 25LC080CT-E/SN
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to €0.6736
ECAD model for M24128-BRMN6P
Microchip Technology
IC EEPROM 16KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-UDFN (2x3)
Lowest to €1.1132
ECAD model for AT25160B-MAHL-T
Toshiba Semiconductor and Storage
Lowest to €0.4981
ECAD model for TC9WMC1FK
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Rohm Semiconductor
IC EEPROM 16KBIT SPI 2MHZ 8SOP / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP
Need more? Email Us
ECAD model for BR93H86RF-2CE2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention