EN
  • EN
  • DE

A2F200M3F-PQ208I

Part No A2F200M3F-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 208QFP  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Product Status Obsolete
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Number of I/O MCU - 22, FPGA - 66
Base Product Number A2F200
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1020877-A2F200M3F-PQ208I
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-PQ208I CAD Model

Description

Product Overview: A2F200M3F-PQ208I from Microchip Technology

The A2F200M3F-PQ208I is a high-performance, field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This particular model is part of the ProASIC3 series, which is known for providing a cost-effective, low-power solution without sacrificing performance and flexibility. This makes the A2F200M3F-PQ208I an ideal choice for designers looking to balance power consumption with processing capability.

With its 200K system gates, the A2F200M3F-PQ208I offers ample logic density for moderate complexity designs. This FPGA is equipped with 1.5V core voltage and comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for compact designs that require a reduced footprint without compromising on I/O capabilities.

One of the key features of the A2F200M3F-PQ208I is its support for non-volatile flash technology, which allows for instant-on functionality. Unlike SRAM-based FPGAs, this FPGA does not require external configuration memory, leading to a more secure and reliable system design. Additionally, the device can be reprogrammed in the field, which is essential for applications that may need to undergo firmware updates or feature enhancements post-deployment.

The ProASIC3 series FPGAs, including the A2F200M3F-PQ208I, are known for their low power consumption, which is crucial for battery-operated and power-sensitive applications. This device also features a single-chip solution, which reduces the complexity of the overall system design and helps in faster time-to-market.

Furthermore, the A2F200M3F-PQ208I provides a range of built-in features such as user flash memory, digital signal processing (DSP) blocks, and high-speed serial interfaces. These integrated components enable designers to build sophisticated systems that can handle data processing, signal conditioning, and communication tasks efficiently.

In summary, the A2F200M3F-PQ208I from Microchip Technology is a versatile and reliable FPGA that offers a balance of power, performance, and cost. Its non-volatile nature, low power consumption, and rich set of features make it an excellent choice for a variety of applications, including industrial control, automotive, consumer electronics, and communication systems.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess