EN
  • EN
  • DE

A2F200M3F-PQG208

Part No A2F200M3F-PQG208
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Manufacturer Microchip Technology
Series SmartFusion®
Package Tray
Core Processor ARM® Cortex®-M3
Speed 80MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O MCU - 22, FPGA - 66
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1005, A2F200M3FPQG208
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858878-A2F200M3F-PQG208
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-PQG208 CAD Model

Description

Microchip Technology's A2F200M3F-PQG208: A Versatile FPGA Solution

The A2F200M3F-PQG208 is a high-performance field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of electronic applications. This integrated circuit provides a flexible and customizable solution to meet the specific needs of complex digital systems. Whether you're developing applications for industrial, automotive, or consumer electronics, the A2F200M3F-PQG208 offers the reliability and adaptability you require.

At the heart of the A2F200M3F-PQG208 is Microchip's innovative non-volatile flash technology, which ensures data retention without the need for an external battery. This feature not only simplifies the design but also enhances the security and reliability of the device. With its instant-on capability, the FPGA is operational immediately upon power-up, significantly reducing the initialization time and allowing for faster system startup.

The A2F200M3F-PQG208 comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is well-suited for space-constrained applications. The compact form factor doesn't compromise on the FPGA's functionality, as it boasts 200K system gates, providing ample resources for intricate logic designs and signal processing tasks. The device also includes embedded memory blocks and a generous number of user I/Os, offering designers the flexibility to implement a wide variety of digital circuits and interfaces.

With its support for a broad range of I/O standards, the A2F200M3F-PQG208 ensures easy integration with other components in your system. The device is designed to operate over the industrial temperature range, making it suitable for harsh environments where reliability is paramount. Additionally, Microchip's comprehensive development tools and software support streamline the design process, enabling rapid prototyping and quicker time-to-market for your products.

Whether you're working on a complex digital signal processing system, a sophisticated control application, or a high-speed communication interface, the A2F200M3F-PQG208 from Microchip Technology is an excellent choice. It combines performance, flexibility, and ease of use in a single, cost-effective package, making it a valuable asset for any electronic project.

You May Also Be Interested in

Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess