EN
  • EN
  • DE

A2F500M3G-CSG288I

Part No A2F500M3G-CSG288I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 288CSP  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 288-TFBGA, CSPBGA
Supplier Device Package 288-CSP (11x11)
Number of I/O MCU - 31, FPGA - 78
Base Product Number A2F500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 176
Win Source Part Number 1176642-A2F500M3G-CSG288I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-CSG288I CAD Model

Description

Introducing the A2F500M3G-CSG288I from Microchip Technology

The A2F500M3G-CSG288I is a state-of-the-art FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to deliver high-performance, flexibility, and efficiency for a wide range of applications. This product is part of the SmartFusion2 family, which is known for integrating an FPGA with a microcontroller subsystem (MSS) to provide a comprehensive solution for system-on-chip (SoC) designs.

Key Features and Benefits

  • High Capacity: The device boasts 500K system gates that provide ample logic for complex designs and system integration.
  • Microcontroller Subsystem: It includes an ARM Cortex-M3 processor, which runs at speeds up to 166 MHz, offering a powerful 32-bit RISC processing capability within the FPGA fabric.
  • Memory Resources: Equipped with 512KB of embedded non-volatile memory (eNVM) and 64KB of embedded SRAM, the A2F500M3G-CSG288I ensures that designers have enough memory for code storage and data processing.
  • Security: With advanced security features such as a random number generator and built-in AES encryption, the device ensures secure data handling, making it suitable for sensitive applications.
  • Power Efficiency: The SmartFusion2 family is designed for low power consumption, which makes the A2F500M3G-CSG288I an excellent choice for power-sensitive applications.
  • I/O Capability: The device is equipped with 165 user I/Os, allowing for flexible interfacing with a wide range of peripherals and devices.
  • Package: It comes in a compact 288-pin CSGA (Ceramic Column Grid Array) package, which is ideal for space-constrained applications.
  • Temperature Range: Operating within an industrial temperature range of -40°C to +100°C, the FPGA is suitable for harsh environments.

The A2F500M3G-CSG288I by Microchip Technology is an excellent choice for designers looking for a versatile and powerful FPGA solution. Its integration of an ARM Cortex-M3 processor with FPGA fabric makes it particularly well-suited for applications that require both complex logic processing and high levels of control, such as industrial control systems, automotive electronics, communication systems, and medical devices. With its robust security features and low power consumption, the A2F500M3G-CSG288I is poised to meet the demands of the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess