EN
  • EN
  • DE

PIC12F1571-I/SN

Part No PIC12F1571-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 759861-PIC12F1571-I/SN
Family Name PIC12F1571
Introduction Date October 29, 2013
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F1571-I/SN CAD Model

Description

Microchip Technology's PIC12F1571-I/SN Microcontroller

The PIC12F1571-I/SN is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring efficient power management and sophisticated control capabilities. This 8-bit microcontroller, housed in an 8-pin SOIC package, is part of Microchip's renowned PIC family and is known for its ease of use and reliability in a wide array of electronic applications.

The PIC12F1571-I/SN boasts an internal oscillator with a frequency of up to 32MHz, eliminating the need for external clock sources in many cases, which simplifies design and reduces component count. With 1.75KB of flash memory for program storage, 64 bytes of EEPROM for data that must persist through power cycles, and 128 bytes of RAM for volatile memory needs, this microcontroller can handle a variety of tasks with ease.

One of the standout features of the PIC12F1571-I/SN is its integrated PWM (Pulse Width Modulation) modules, which are essential for controlling motors, lighting, or any application requiring precise output modulation. The device includes two PWM modules with independent timers, providing excellent control for a range of applications.

In addition to PWM, this microcontroller offers a range of peripherals that enhance its functionality. These include an ADC (Analog-to-Digital Converter) with up to 10-bit resolution, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing. It also includes a Comparator module, which can be used for real-time signal comparison, and a DAC (Digital-to-Analog Converter) for generating analog output signals.

The PIC12F1571-I/SN operates over a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and portable applications. It also features various power-saving modes, which are critical for extending battery life in low-power applications.

For programming and debugging, the microcontroller supports the standard ICSP (In-Circuit Serial Programming) interface, allowing developers to work with Microchip's range of programmers and debuggers to streamline development. The device is also supported by Microchip's MPLAB X Integrated Development Environment (IDE), providing a comprehensive software suite for code development and testing.

In summary, the PIC12F1571-I/SN from Microchip Technology is a feature-rich, cost-effective solution for designers looking to add robust control to their embedded systems with minimal footprint and power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9920 $54.5600
125+ $0.8140 $101.7500
195+ $0.7885 $153.7575
265+ $0.7631 $202.2215
340+ $0.7377 $250.8180
455+ $0.6613 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess