EN
  • EN
  • DE

A3P060-1VQG100

Part No A3P060-1VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Product Status Active
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3P060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1355221-A3P060-1VQG100
Ultra Librarian 3D Model Ultra Librarian A3P060-1VQG100 CAD Model

Description

Product Overview: A3P060-1VQG100 from Microchip Technology

Introduction:

The A3P060-1VQG100 is a highly versatile and efficient FPGA (Field Programmable Gate Array) device from Microchip Technology, formerly known as Actel. This product is part of the ProASIC3 series, which is known for its low power consumption and high performance. Designed for a wide range of applications, the A3P060-1VQG100 is an ideal choice for designers looking for a reliable and customizable solution for their digital circuit needs.

Key Features:

  • Flash-Based Technology: The A3P060-1VQG100 is built on non-volatile flash technology, ensuring data retention without the need for external memory. This flash-based design provides a secure and single-chip solution, reducing the risk of configuration loss during power cycles.
  • Logic Elements: It contains 60,000 system gates, which allow for the implementation of complex logic functions and designs. This level of integration is suitable for sophisticated digital circuits that require a high density of logic gates.
  • I/O Count: The device offers up to 71 user I/Os, providing ample connectivity for interfacing with other components in a system. This high I/O count is beneficial for applications that require multiple connections for sensors, actuators, and other peripherals.
  • Package Type: The A3P060-1VQG100 comes in a compact 100-pin VQG100 package, which is designed for space-constrained applications. The small footprint allows for efficient use of PCB space without compromising on functionality.
  • Performance: With a 1.5V core voltage, the device operates at high speeds, offering excellent performance for real-time applications. Its low-power operation also makes it suitable for battery-powered and portable devices.
  • Security: The ProASIC3 series provides advanced security features, including a unique device ID and flash lock to protect intellectual property and prevent unauthorized access to the configuration data.

Applications:

The A3P060-1VQG100 is designed for a multitude of applications ranging from consumer electronics to industrial automation. It is particularly well-suited for applications that require high levels of security, such as automotive systems, medical devices, and defense equipment. Its flexibility and performance also make it an excellent choice for custom logic, embedded processing, and complex algorithm implementations in various fields.

Conclusion:

Microchip Technology's A3P060-1VQG100 FPGA is a powerful and secure solution that offers designers the flexibility to create complex digital systems with ease. Its robust features, coupled with low power consumption, make it a reliable choice for a wide array of applications where performance and efficiency are critical.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6666 $64.9998
6+ $17.7778 $106.6668
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess