EN
  • EN
  • DE

A3P250-FGG256I

Part No A3P250-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 157
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1248, A3P250-FGG256I-ND, 2266-A3P250-FGG256I
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908936-A3P250-FGG256I
Ultra Librarian 3D Model Ultra Librarian A3P250-FGG256I CAD Model

Description

Product Overview: A3P250-FGG256I from Microchip Technology

The A3P250-FGG256I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This versatile and robust product is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

With its 250,000 system gates, the A3P250-FGG256I offers a significant amount of logic for complex designs. The device features 256 I/O pins, providing ample connectivity options for interfacing with other components on a circuit board. The I/Os support various standards, including LVCMOS, LVTTL, and LVDS, ensuring compatibility with most digital logic levels used in today's designs.

The A3P250-FGG256I operates at a core voltage of 1.5V and an I/O voltage ranging from 1.5V to 3.3V. This flexibility allows the device to be used in systems with different power requirements, making it a versatile choice for designers. Additionally, the device is characterized for operation at industrial temperature ranges (-40°C to +85°C), which means it can perform reliably in harsh environmental conditions.

One of the key features of the A3P250-FGG256I is its in-system programmability and non-volatile memory cells. This enables the device to be programmed and reprogrammed in the field without the need for external memory, reducing system complexity and cost. The FPGA also includes advanced security features like a unique device ID and AES-based encryption to protect intellectual property and prevent unauthorized access.

The package type for this device is FGG256, which is a fine-pitch grid array offering a compact footprint for space-constrained applications. The "I" suffix in the part number indicates that the device is designed for industrial applications, ensuring robust performance even in demanding conditions.

In summary, the A3P250-FGG256I from Microchip Technology is a powerful and reliable FPGA that provides a balance of performance, power efficiency, and security features. It is an ideal choice for designers looking to implement sophisticated logic functions in their products while maintaining a compact and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,368.4211 $1,368.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess