EN
  • EN
  • DE

A40MX04-PL44M

Part No A40MX04-PL44M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 34
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858941-A40MX04-PL44M
Ultra Librarian 3D Model Ultra Librarian A40MX04-PL44M CAD Model

Description

The A40MX04-PL44M is a state-of-the-art programmable logic device (PLD) from Microchip Technology, which is renowned for its high-performance and versatile solutions in the semiconductor industry. This product is part of the A40MX series, which is designed to offer a perfect blend of speed, functionality, and low power consumption.

Key Features

  • High-Density Design: With its advanced 0.5-micron CMOS technology, the A40MX04-PL44M provides a dense and efficient PLD solution, suitable for a wide range of applications.
  • System Speed: This device is engineered for high-speed system performance. Its fast logic and interconnect paths ensure that critical timing requirements are met with ease.
  • In-System Programmability: The A40MX04-PL44M supports in-system programmability (ISP) through a 4-pin interface. This feature enables users to update the firmware without removing the chip from the system, providing flexibility and convenience for design iterations and upgrades.
  • Flexible Logic Resources: It offers a rich set of logic resources, including versatile I/Os and configurable logic blocks, allowing designers to implement complex logic functions efficiently.
  • Power Management: The device features low-power operation modes and a power-saving architecture, making it ideal for power-sensitive applications.
  • Package Type: The PL44M package is a 44-pin PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while maintaining excellent thermal and electrical performance.

Applications

The A40MX04-PL44M is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Networking
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

With its robust feature set and Microchip Technology's commitment to quality, the A40MX04-PL44M is an excellent choice for designers looking to create sophisticated and reliable digital systems. Its versatility and performance make it a valuable component in any technology-driven project.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess