EN
  • EN
  • DE

ST72C25462M3

Part No ST72C25462M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194054-ST72C25462M3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C25462M3 CAD Model

Description

ST72C25462M3 Microcontroller from STMicroelectronics

The ST72C25462M3 is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to deliver high-performance operation for a diverse array of applications. Built on an advanced high-density non-volatile memory technology, this microcontroller is part of the ST7 family, which is well-regarded for its reliability and efficiency in embedded control systems.

Key Features:

  • Core: The ST72C25462M3 is equipped with an industry-standard 8-bit core, ensuring easy integration and a shallow learning curve for engineers familiar with this architecture.
  • Clock Frequency: Operating at a clock frequency of up to 8 MHz, this microcontroller provides the balance between power consumption and processing speed, making it suitable for both power-sensitive and performance-demanding applications.
  • Memory: It boasts an onboard memory capacity that includes 32KB of Flash program memory, which is both erasable and reprogrammable, providing flexibility and ease of use during development and in-field updates. Additionally, it features 1.5KB of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: The device offers a versatile set of 28/32 I/O lines, which are highly configurable to match the specific needs of the application. These I/O options allow for a wide range of peripherals to be connected, enhancing the microcontroller's adaptability.
  • Peripherals: It includes a range of integrated peripherals such as an 8-bit timer, a watchdog timer for system reliability, a serial communication interface for connectivity, and an Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Power Management: The ST72C25462M3 comes with power-saving features like low power modes and an oscillator safeguard, ensuring efficient power management for battery-operated devices.
  • Packaging: Available in a 32-pin SDIP or QFP package, the microcontroller is designed for flexible PCB design and easy mounting in various applications.

Applications:

The ST72C25462M3 is ideal for deployment in a variety of sectors including industrial control, automotive systems, home appliances, personal electronics, and more. Its robust feature set and flexible I/O options make it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

With its combination of performance, memory options, and integrated peripherals, the ST72C25462M3 from STMicroelectronics represents a powerful solution for your embedded control needs, providing the performance and versatility required to drive innovation and efficiency in your products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess