EN
  • EN
  • DE

A40MX04-PLG84

Part No A40MX04-PLG84
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84PLCC / MX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 69
Number of Gates 6000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number A40MX04
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1047,A40MX04PLG84
Standard Package 16
Win Source Part Number 1323253-A40MX04-PLG84
Ultra Librarian 3D Model Ultra Librarian A40MX04-PLG84 CAD Model

Description

The A40MX04-PLG84 is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the A40MX series, which is renowned for its mix of high performance, low power consumption, and a wide range of features that cater to a variety of applications.

Key Features

  • Programmability: The A40MX04-PLG84 offers the flexibility of in-system programmability, allowing designers to update the FPGA firmware on the fly to meet evolving design specifications or to patch potential issues.
  • Logic Elements: It contains a rich array of logic elements that can be configured to implement complex logic functions, which are essential for custom digital circuit design.
  • System Integration: With its 84-pin PLCC (Plastic Leaded Chip Carrier) packaging, this FPGA integrates seamlessly into a variety of PCB (Printed Circuit Board) designs, ensuring a compact footprint and reliable connections.
  • IO Ports: A generous number of IO ports are available, providing ample interface options for peripherals and external components, thus enhancing the FPGA's versatility in system design.
  • Security: Microchip Technology emphasizes security in its products, and the A40MX04-PLG84 is no exception. It includes features that protect intellectual property and prevent unauthorized firmware modification.

Applications

The versatility of the A40MX04-PLG84 makes it ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications infrastructure
  • Defense and aerospace systems

Technical Specifications

The A40MX04-PLG84 boasts an operating temperature range that suits various environments, and its power requirements are designed to support energy-efficient operation without sacrificing performance. Detailed technical specifications are available in the product datasheet provided by Microchip Technology.

In summary, the A40MX04-PLG84 from Microchip Technology is a powerful and versatile FPGA solution that provides designers with the necessary tools to create innovative, efficient, and secure electronic systems for today's demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess