EN
  • EN
  • DE

A42MX16-1PQG208M

Part No A42MX16-1PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 140 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 140 208-BFQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 140
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908995-A42MX16-1PQG208M
Ultra Librarian 3D Model Ultra Librarian A42MX16-1PQG208M CAD Model

Description

Microchip Technology's A42MX16-1PQG208M FPGA

The A42MX16-1PQG208M is a highly capable field-programmable gate array (FPGA) from the reputable Microchip Technology. This advanced semiconductor device offers designers flexibility and performance for a wide range of applications. The A42MX16-1PQG208M is part of the A42MX series, which is known for its mix of high performance, low power consumption, and cost-effectiveness.

At the heart of the A42MX16-1PQG208M is a robust architecture that supports complex digital logic designs. It features 16,000 system gates that can be programmed to perform a variety of logic functions. The device is ideal for creating custom specific logic circuits without the need for high-volume production, making it perfect for prototyping or small to medium production runs.

This FPGA comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which allows for a compact footprint on the PCB while still offering ample I/O capabilities. The pin configuration is designed to facilitate easy integration into a wide array of systems, from industrial control units to consumer electronics.

One of the key benefits of the A42MX16-1PQG208M is its in-system programmability. This feature enables developers to update the FPGA firmware post-deployment, which is essential for future-proofing products, fixing bugs, or adding new features without needing to replace the hardware. Additionally, the device boasts a high-performance, low-skew clock management system, which is crucial for timing-sensitive applications.

The A42MX16-1PQG208M also includes a range of built-in features to support complex designs, such as dedicated RAM blocks, high-speed I/Os, and programmable interconnects. These features allow for efficient data handling and high-speed communication between the FPGA and other system components.

In summary, the A42MX16-1PQG208M from Microchip Technology is a versatile and powerful FPGA that is well-suited for designers looking to balance performance, power, and cost. Whether it's for industrial automation, consumer electronics, or custom computing solutions, this FPGA offers the reliability and flexibility that Microchip Technology's products are known for.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,268.8733 $1,268.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess