EN
  • EN
  • DE

A54SX16P-VQ100

Part No A54SX16P-VQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 81 100-TQFP
Manufacturer Microchip Technology
Series SX
Package Tray
Part Status Obsolete
Number of I/O 81
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858997-A54SX16P-VQ100
Ultra Librarian 3D Model Ultra Librarian A54SX16P-VQ100 CAD Model

Description

Introducing the A54SX16P-VQ100 FPGA from Microchip Technology

The A54SX16P-VQ100 is a high-performance Field-Programmable Gate Array (FPGA) designed by Microchip Technology, a leader in the semiconductor industry. This device is part of the SX-A family, which is renowned for its low power consumption and high functionality. The A54SX16P-VQ100 is tailored for applications that demand the utmost in speed, efficiency, and reliability.

Key Features

  • Density and Performance: The A54SX16P-VQ100 offers a substantial logic capacity with 54,000 system gates, ensuring ample space for complex designs and high-speed data processing capabilities.
  • I/O Versatility: With 100 user I/O pins, this FPGA provides a flexible interface that is compatible with a wide range of peripherals and systems, making it an ideal choice for a multitude of applications.
  • System-Level Integration: This device supports system-level integration features such as embedded SRAM, PLLs for clock management, and user-configurable I/O standards, which facilitate the design of sophisticated systems on a single chip.
  • Power Efficiency: Microchip Technology's focus on power efficiency is evident in the A54SX16P-VQ100's design, which operates with a low power draw without compromising performance, thereby extending the battery life of portable applications and reducing the thermal footprint in high-density deployments.
  • Package Type: The VQ100 package is a compact, surface-mountable form factor that allows for efficient use of PCB space, making it suitable for space-constrained applications.

Applications

The versatility of the A54SX16P-VQ100 makes it an excellent choice for various sectors, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control
  • Consumer electronics
  • Defense and aerospace applications

Design Support and Resources

Microchip Technology provides comprehensive support for the A54SX16P-VQ100 through its design tools, including the Libero Integrated Design Environment (IDE) and a rich set of documentation. Engineers can access development kits, reference designs, and technical support to streamline the product development process and reduce time-to-market.

Whether you're designing a cutting-edge communication system or an innovative consumer device, the A54SX16P-VQ100 FPGA from Microchip Technology offers the performance, flexibility, and efficiency required to meet the demands of today's fast-paced technology landscape.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess