EN
  • EN
  • DE

A54SX72A-CQ208B

Part No A54SX72A-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859004-A54SX72A-CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX72A-CQ208B CAD Model

Description

Introducing the A54SX72A-CQ208B by Microchip Technology

Microchip Technology's A54SX72A-CQ208B is a cutting-edge integrated circuit designed for high-performance applications that demand reliable and efficient operation. This product is part of Microchip's SX-A family of FPGAs (Field Programmable Gate Arrays), which are well-known for their exceptional speed and flexibility, making them an ideal choice for a wide range of electronic designs.

Key Features

  • High-Density FPGA: The A54SX72A-CQ208B boasts a large number of system gates, providing ample space for complex logic designs and high-density applications.
  • System Performance: Engineered for speed, this FPGA delivers rapid signal processing capabilities, ensuring swift data handling and processing for time-critical tasks.
  • Low Power Consumption: Despite its high performance, the A54SX72A-CQ208B is designed to be power-efficient, making it suitable for portable and power-sensitive applications.
  • Configurability: As an FPGA, it offers the flexibility to be programmed and reprogrammed to suit various applications and can adapt to changes in system requirements.
  • Package Type: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which provides a compact footprint and is conducive to efficient PCB (Printed Circuit Board) layout.

Applications

The versatility of the A54SX72A-CQ208B makes it an excellent choice for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Aerospace and defense equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The A54SX72A-CQ208B is backed by robust technical support and the assurance of longevity, as Microchip provides extended product life cycles and support for their components. Whether you're designing a new system or upgrading an existing one, the A54SX72A-CQ208B offers a blend of performance, power efficiency, and design flexibility that can meet the needs of the most demanding applications.

Choose the A54SX72A-CQ208B by Microchip Technology for a reliable, high-performance FPGA solution that will power your innovations now and into the future.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $8,149.2538 $8,149.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess