EN
  • EN
  • DE

AGL030V2-VQ100I

Part No AGL030V2-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 77 I/O 100VQFP  /  series Field Programmable Gate Array (FPGA) IC 77 768 100-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 768
Number of I/O 77
Number of Gates 30000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number AGL030
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1211236-AGL030V2-VQ100I
Ultra Librarian 3D Model Ultra Librarian AGL030V2-VQ100I CAD Model

Description

Introducing the AGL030V2-VQ100I from Microchip Technology

Microchip Technology's AGL030V2-VQ100I is a cutting-edge FPGA (Field Programmable Gate Array) device, designed to deliver high performance and flexibility for a wide range of applications. This product is part of Microchip's ProASIC3 series, which is known for providing low power, high-security, and instant-on functionalities.

The AGL030V2-VQ100I is housed in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, making it suitable for space-constrained applications without compromising on its ability to handle complex logic functions. With its advanced features, this FPGA is ideal for use in sectors such as industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features of AGL030V2-VQ100I:

  • Non-volatile Memory: The device benefits from non-volatile flash technology, ensuring data retention without the need for an external configuration memory, and enabling a secure and reliable operation.
  • Low Power Consumption: Designed with power efficiency in mind, the AGL030V2-VQ100I is optimized for low dynamic and static power consumption, making it an excellent choice for power-sensitive applications.
  • High Security: Security is a top priority for Microchip's ProASIC3 series. This FPGA includes unique security features such as a 128-bit AES encryption with a random key generator, which helps protect against unauthorized access and IP theft.
  • Instant-On Capability: The device boasts an instant-on feature, with a very short configuration time compared to other FPGAs, allowing for quick system startup and responsiveness.
  • Live at Power-Up: The AGL030V2-VQ100I supports live at power-up (LAPU) functionality, enabling predictable system behavior upon power-up.
  • Reprogrammability: As with other FPGAs, this device is reprogrammable, which allows for design iterations and updates in the field without the need for hardware replacements.
  • High Reliability: The FPGA is characterized for industrial temperature ranges (-40°C to +100°C), ensuring reliable performance even under harsh environmental conditions.

Microchip Technology's AGL030V2-VQ100I is an excellent choice for designers looking for a reliable, secure, and low-power FPGA solution. Its robust feature set and compact form factor make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess