EN
  • EN
  • DE

P5010NSE1MMB

Part No P5010NSE1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 2.0GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e5500 Microprocessor IC series 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P5
Package Tray
Part Status Obsolete
Core Processor PowerPC e5500
Speed 2.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P5010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929861-P5010NSE1MMB
Ultra Librarian 3D Model Ultra Librarian P5010NSE1MMB CAD Model

Description

The P5010NSE1MMB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding needs of networking, telecommunications, and industrial applications. This processor is part of the QorIQ P5 family, which is renowned for its advanced multi-core architecture that delivers exceptional performance per watt.

Key Features

  • Core: Built on Power Architecture® technology, the P5010NSE1MMB features a single core that operates at a speed of up to 2.0 GHz, providing robust processing capabilities for complex tasks.
  • Cache: It includes a high-capacity, integrated L2 cache that improves data access times and overall system responsiveness.
  • Connectivity: The processor offers a range of high-speed connectivity options, including multiple SerDes lanes supporting protocols such as PCIe, SATA, and SGMII, to ensure versatile and reliable data transfer.
  • Memory Support: With integrated memory controllers, the P5010NSE1MMB supports DDR3 and DDR3L memory types, allowing for flexible and scalable memory solutions.
  • Virtualization: Hardware-based virtualization support is embedded, enabling efficient resource utilization and improved system security through isolated virtual domains.
  • Power Efficiency: The P5010NSE1MMB is designed with power efficiency in mind, featuring advanced power management techniques that reduce overall power consumption without compromising performance.

Applications

The versatility of the P5010NSE1MMB makes it suitable for a wide array of applications. In the networking space, it can be used for routers, switches, and security appliances. For telecommunications, it serves as a reliable solution for base station controllers, gateways, and network management. Additionally, its rugged design and extended temperature range make it ideal for industrial control and automation systems.

Environmental and Quality Certifications

NXP ensures that the P5010NSE1MMB meets stringent quality and environmental standards. The processor is compliant with RoHS and REACH regulations, ensuring it meets global requirements for hazardous substances. Furthermore, it is designed to meet industrial temperature specifications, making it reliable in extreme conditions.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess