EN
  • EN
  • DE

AGL250V2-VQG100I

Part No AGL250V2-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number AGL250V2-VQG100I-ND, 1100-1271
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911236-AGL250V2-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGL250V2-VQG100I CAD Model

Description

Microchip Technology's AGL250V2-VQG100I FPGA

Introducing the AGL250V2-VQG100I, a cutting-edge field-programmable gate array (FPGA) from the esteemed Microchip Technology lineup. This sophisticated component is designed for a multitude of applications that demand high-speed logic operations, flexible interfacing, and the ability to reprogram hardware functionalities on the fly. The AGL250V2-VQG100I is a perfect choice for designers looking to leverage the power and versatility of FPGAs in their electronic designs.

The AGL250V2-VQG100I is part of the ProASIC3 series, which is renowned for its low power consumption and high performance. With its 250,000 system gates, this FPGA provides a robust platform for complex digital circuit design. It comes in a compact 100-pin VQG100 package, which is ideal for space-constrained applications, ensuring a minimal footprint on the PCB without compromising on the functionality.

One of the standout features of the AGL250V2-VQG100I is its support for in-system programmability (ISP) through the industry-standard non-volatile memory. This allows for easy updates and modifications to the device's configuration, ensuring a long life cycle and adaptability to changing requirements. Moreover, the device operates over the industrial temperature range, ensuring reliable performance under extreme conditions.

Security is a critical concern in today's connected world, and the AGL250V2-VQG100I addresses this with its advanced security features. The device includes a unique in-built user flash memory and supports 128-bit AES encryption to protect intellectual property and prevent unauthorized access to the device's configuration.

With its high-speed I/Os and dedicated PLLs for clock management, the AGL250V2-VQG100I is well-suited for applications requiring precise timing and high data throughput. Applications such as automotive, industrial control systems, networking, and telecommunications can greatly benefit from the features offered by this FPGA.

In summary, the AGL250V2-VQG100I from Microchip Technology is a highly capable FPGA that combines performance, flexibility, and security. Its small form factor and ISP capabilities make it an excellent choice for designers who need a reliable and adaptable solution for their complex digital systems.

You May Also Be Interested in

Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess