EN
  • EN
  • DE

AGL600V2-FGG256

Part No AGL600V2-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 177
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1114, AGL600V2FGG256
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860720-AGL600V2-FGG256
Ultra Librarian 3D Model Ultra Librarian AGL600V2-FGG256 CAD Model

Description

The AGL600V2-FGG256 is a cutting-edge FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of high-performance, logic-intensive applications. This versatile chip is part of Microchip's IGLOO2 family and is tailored for low power consumption while providing a robust array of features.

Key Features

  • High Capacity: The AGL600V2-FGG256 offers a substantial logic capacity, making it suitable for complex digital systems that require a large number of logic gates.
  • Low Power: Engineered with Microchip's Flash*Freeze technology, this FPGA allows for ultra-low power consumption, which is ideal for power-sensitive applications.
  • Security: With advanced security features, including secure boot, bitstream protection, and integrated physically unclonable function (PUF), the AGL600V2-FGG256 ensures the integrity and protection of your designs.
  • High-Performance I/O: Equipped with high-speed I/O capable of meeting the demands of high-bandwidth applications, this FPGA provides versatile and efficient data transfer.
  • 256-Pin Package: The device comes in a 256-pin Fine Grid Array package (FGG256), offering a compact footprint while still providing ample I/O for complex designs.

Applications

The AGL600V2-FGG256 is highly suitable for a range of applications, including but not limited to industrial control systems, automotive electronics, communication devices, and embedded systems. Its ability to provide a high level of performance while maintaining low power consumption makes it an excellent choice for designers looking to optimize both power and functionality.

Why Choose the AGL600V2-FGG256?

Microchip Technology's commitment to reliability and quality is evident in the AGL600V2-FGG256. This FPGA offers a balance of power efficiency and high performance, wrapped in a secure and flexible package. Whether you are developing a mission-critical industrial system or an innovative consumer product, the AGL600V2-FGG256 provides the capabilities needed to create a responsive, efficient, and secure design.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess