EN
  • EN
  • DE

AGL600V5-FG256I

Part No AGL600V5-FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / IGLOO Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 177
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number AGL600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323192-AGL600V5-FG256I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-FG256I CAD Model

Description

The AGL600V5-FG256I, from Microchip Technology, is a high-performance, low-power field-programmable gate array (FPGA) that provides a versatile and efficient solution for a wide range of applications. This device is part of Microchip's ProASIC3 series, designed to offer the benefits of programmable logic without the high cost and complexity typically associated with FPGAs.

Key Features

  • Density and Performance: The AGL600V5-FG256I offers 600,000 system gates, which provides ample logic density for complex designs. It also features a high-performance system architecture that enables the device to run at high clock speeds, delivering the performance needed for demanding applications.
  • Low Power Consumption: This device is engineered for power-sensitive applications. It operates with a low static power profile, making it an ideal choice for portable and battery-operated devices.
  • Security: Microchip's ProASIC3 series, including the AGL600V5-FG256I, incorporates advanced security features such as flash lock and a unique device ID, providing protection against unauthorized access and IP theft.
  • Temperature Range: The industrial temperature rating of the AGL600V5-FG256I ('I' suffix) ensures reliable operation under extreme conditions, ranging from -40°C to +85°C.
  • Package Type: The FPGA is available in a Fine Pitch Grid Array (FG256) package, which offers a compact footprint and excellent I/O capabilities for space-constrained applications.
  • Reprogrammability: As with other FPGAs, this device is fully reprogrammable, allowing for iterative design changes and updates in the field without the need to replace hardware components.

Applications

The AGL600V5-FG256I is suitable for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, communication devices, medical equipment, and security systems. Its adaptability and robust feature set make it a go-to solution for designers looking for a reliable and flexible FPGA solution.

Conclusion

Microchip Technology's AGL600V5-FG256I embodies a perfect blend of density, performance, and power efficiency, secured within a robust package capable of withstanding harsh industrial environments. This FPGA is an excellent choice for engineers seeking a cost-effective, secure, and adaptable logic device for their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess