EN
  • EN
  • DE

AGL600V5-FGG144I

Part No AGL600V5-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 97
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 1100-1116,AGL600V5FGG144I
Standard Package 160
Win Source Part Number 1044058-AGL600V5-FGG144I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-FGG144I CAD Model

Description

Microchip Technology's AGL600V5-FGG144I - A Robust FPGA Solution

The AGL600V5-FGG144I is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This versatile FPGA is part of Microchip's IGLOO series, which is known for its low power consumption and secure programming capabilities. With its advanced features and robust design, the AGL600V5-FGG144I is an ideal choice for designers looking to develop sophisticated electronic systems.

Key Features:

  • High Capacity: The device boasts a logic capacity of 600K system gates, providing ample space for complex logic designs and high-density applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AGL600V5-FGG144I utilizes Microchip's Flash*Freeze technology, enabling it to operate with minimal power requirements without sacrificing performance.
  • Security: Security is a top priority for the AGL600V5-FGG144I, featuring a secure in-system programmability and reprogrammability, ensuring the integrity and confidentiality of your designs.
  • High-Speed I/O: With its high-speed I/O capabilities, this FPGA is equipped to handle a variety of interfaces and can be easily integrated into systems requiring fast data transfer rates.
  • Temperature Range: The device is specified for the industrial temperature range (-40°C to +85°C), making it suitable for deployment in harsh environments.
  • Package Type: It comes in a Fine-pitch Grid Array (FGG) package with 144 pins, providing a compact footprint for space-constrained applications.

Applications:

The AGL600V5-FGG144I is tailored for diverse applications, including but not limited to industrial control systems, automotive electronics, communication infrastructure, and defense systems. Its ability to withstand extreme temperatures and its low power attributes make it a reliable choice for outdoor and remote deployments.

Conclusion:

Microchip Technology's AGL600V5-FGG144I is a sophisticated FPGA that combines performance, power efficiency, and security. Whether you're designing for mission-critical industrial applications or innovative consumer electronics, this FPGA offers a flexible and powerful platform for your next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess