EN
  • EN
  • DE

AGLN125V5-VQ100I

Part No AGLN125V5-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203597-AGLN125V5-VQ100I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series IGLOO nano
Package Tray
Product Status Active
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian AGLN125V5-VQ100I CAD Model

Description

The AGLN125V5-VQ100I is a state-of-the-art FPGA (Field-Programmable Gate Array) from the reputable Microchip Technology, designed for a wide array of applications requiring high levels of logic integration and flexibility. This product is part of the IGLOO nano series, which is known for its low power consumption and small form factor, making it an ideal choice for power-sensitive and space-constrained applications.

Key Features

  • Low Power Consumption: The AGLN125V5-VQ100I incorporates Flash*Freeze technology, allowing it to operate in an ultra-low-power mode, making it suitable for battery-operated devices and energy-efficient systems.
  • High Density and Performance: With 125,000 system gates, this FPGA provides ample space for complex logic designs and high-speed signal processing tasks.
  • Reliable Operation: Engineered for industrial-grade performance, it operates within a temperature range of -40°C to +125°C, ensuring reliable functionality in harsh environments.
  • Security and Data Protection: It features advanced security protocols, including a unique device ID, to protect intellectual property and sensitive data from unauthorized access or duplication.
  • Package Type: The device comes in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, which is suitable for surface mount technology and fits well in space-constrained PCB layouts.

Applications

The versatility of the AGLN125V5-VQ100I allows it to be used in a variety of sectors, including but not limited to:

  • Portable and handheld devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Security systems
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the AGLN125V5-VQ100I is a reliable and flexible solution for designers looking to integrate complex logic into their next-generation electronic products.

You May Also Be Interested in

Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8078 $75.6156
4+ $31.0218 $124.0872
5+ $30.0524 $150.2620
7+ $29.0829 $203.5803
9+ $28.1135 $253.0215
12+ $25.2052 $302.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess