EN
  • EN
  • DE

SN74LV541ATDGVR

Part No SN74LV541ATDGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TVSOP  /  Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74LV541
Other Names -296-19261-1,-SN74LV541ATDGVRR,296-19261-6,SN74LV541ATDGVRE4,TEXTISSN74LV541ATDGVR,-SN74LV541ATDGVRE4R,SN74LV541ATDGVRG4,-296-19261-1,SN74LV541ATDGVRE4,-SN74LV541ATDGVRG4R,296-19261-1,296-19261-2,SN74LV541ATDGVRG4,2156-SN74LV541ATDGVR,-SN74LV541ATDGVRE4,-SN74LV541ATDGVRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259510-SN74LV541ATDGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV541ATDGVR CAD Model

Description

The SN74LV541ATDGVR is a high-performance, octal buffer and line driver designed to provide optimal drive current while consuming minimal power. Manufactured by Texas Instruments, this integrated circuit is part of their low-voltage (LV) series, which is specifically engineered to operate at a 3.3V power supply. This makes it ideal for interfacing with modern microcontrollers and logic devices that operate at lower voltages.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 2V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP (TSSOP) - 20
  • Propagation Delay Time: 4.5ns

Applications

The SN74LV541ATDGVR is versatile and can be used in a wide range of applications. Its ability to drive lines with high capacitance makes it suitable for memory address driving and bus-oriented systems. It is also frequently used in data transmission, buffering, and bus extension applications, where signal integrity and strength are crucial.

Performance and Reliability

With its low-voltage operation, the SN74LV541ATDGVR ensures reduced power consumption without sacrificing performance. Its robust design guarantees reliable operation even in harsh industrial environments. The device's 3-state outputs also allow for connection to a bus-organized system without the risk of bus contention.

Design and Packaging

The device comes in a slim TVSOP package, which is ideal for space-constrained applications. The SN74LV541ATDGVR is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Conclusion

Overall, the SN74LV541ATDGVR from Texas Instruments is an excellent choice for designers looking for a reliable and power-efficient octal buffer/line driver. Its compatibility with low-voltage systems and robust design makes it a versatile component in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6239 $53.0315
200+ $0.5120 $102.4000
305+ $0.4960 $151.2800
420+ $0.4800 $201.6000
540+ $0.4640 $250.5600
725+ $0.4160 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess