EN
  • EN
  • DE

AGLP030V2-VQG128

Part No AGLP030V2-VQG128
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 101 I/O 128VQFP  /  series Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 792
Number of I/O 101
Number of Gates 30000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number AGLP030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1214351-AGLP030V2-VQG128
Ultra Librarian 3D Model Ultra Librarian AGLP030V2-VQG128 CAD Model

Description

Product Overview: AGLP030V2-VQG128 from Microchip Technology

The AGLP030V2-VQG128 is a cutting-edge FPGA (Field-Programmable Gate Array) device from the renowned manufacturer Microchip Technology. This product is designed to deliver high performance, flexibility, and a range of features suitable for a variety of applications in the electronics industry.

Key Features:

  • High Capacity: The device comes with a logic capacity of 30,000 system gates, which makes it capable of handling complex digital logic designs and offers ample space for system integration.
  • Advanced Architecture: It features Microchip's proprietary ProASIC3 architecture, which provides a balance between high performance and low power consumption.
  • Memory Resources: Equipped with 64Kbits of true dual-port SRAM, the AGLP030V2-VQG128 can efficiently handle data-intensive tasks.
  • I/O Versatility: The device boasts 68 user I/Os, allowing for flexible interfacing with a wide range of peripherals and other digital systems.
  • Security: To ensure the protection of intellectual property and prevent unauthorized access, the FPGA includes advanced security features like flash lock and a unique device ID.
  • Package Type: The VQG128 package is a compact, surface-mountable form factor that is ideal for space-constrained applications.

Applications:

The AGLP030V2-VQG128 is versatile and can be used in various sectors including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The AGLP030V2-VQG128 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and tested durability, customers can rely on this FPGA for their critical projects.

Whether you're designing a complex digital system or looking for a reliable solution for your next project, the AGLP030V2-VQG128 from Microchip Technology is an excellent choice that combines performance, flexibility, and security.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1677 $64.6708
9+ $13.2659 $119.3931
14+ $12.8514 $179.9196
19+ $12.4367 $236.2973
25+ $12.0222 $300.5550
33+ $10.7785 $355.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess