EN
  • EN
  • DE

PIC18F23K22-I/SP

Part No PIC18F23K22-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18F23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889635-PIC18F23K22-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F23K22-I/SP CAD Model

Description

Microchip Technology PIC18F23K22-I/SP Microcontroller

The PIC18F23K22-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18F family, designed for advanced level applications that require efficient operations in power-constrained environments. This 8-bit MCU is packed with Microchip's nanoWatt XLP technology, ensuring extreme low-power consumption, which is ideal for battery-operated and portable applications.

The device operates at a voltage range of 1.8V to 5.5V, providing a versatile power spectrum suitable for various electronic products. It features a 28-pin SPDIP (Single in-line Package) that allows for easy integration into circuit boards with its through-hole mounting style.

With its 64KB of flash memory and 3.8KB of RAM, the PIC18F23K22-I/SP offers ample space for complex program algorithms and data storage. The microcontroller also includes a rich set of peripherals, such as:

  • 25 I/O pins for flexible connectivity
  • 12-bit Analog-to-Digital Converters (ADC) with up to 17 channels for precise analog signal measurement
  • Two Comparators with selectable voltage reference for real-time system monitoring
  • Serial communication interfaces including SPI, I2C, and EUSART for robust data exchange
  • Two Capture/Compare/PWM (CCP) modules for enhanced control applications
  • One Enhanced Capture/Compare/PWM (ECCP) module for advanced control

The MCU's 16 MIPS (Million Instructions Per Second) performance at 64MHz ensures swift processing and response times, making it an excellent choice for time-sensitive applications. Furthermore, the PIC18F23K22-I/SP supports various programming and debugging options with the use of Microchip's MPLAB IDE and in-circuit debugging capability via two dedicated pins.

Whether you are designing consumer electronics, industrial control systems, automotive applications, or Internet of Things (IoT) devices, the PIC18F23K22-I/SP offers a perfect blend of power efficiency, processing capability, and connectivity options to meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess