EN
  • EN
  • DE

PIC12C509-04/P

Part No PIC12C509-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12C509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889316-PIC12C509-04/P
Ultra Librarian 3D Model Ultra Librarian PIC12C509-04/P CAD Model

Description

Microchip Technology's PIC12C509-04/P Microcontroller

The PIC12C509-04/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This microcontroller is part of the renowned PIC family, which is well-regarded for its ease of use, reliability, and cost-effectiveness. The PIC12C509-04/P is a particularly suitable choice for a wide range of applications, from simple to complex tasks in consumer electronics, automotive, industrial control systems, and more.

This microcontroller features a 4 MHz internal oscillator, providing a solid balance between speed and power consumption. The PIC12C509-04/P comes in a DIP (Dual In-line Package) form factor, which is widely used in the industry and favored for its ease of handling and soldering on printed circuit boards.

With 1.5KB of on-chip program memory, the PIC12C509-04/P offers ample space for small to medium-sized applications. It also includes 41 bytes of data RAM and 25 bytes of EEPROM for data storage, which is essential for applications that require non-volatile memory to retain data between power cycles.

The device supports a wide operating voltage range from 2.5V to 5.5V, making it adaptable to various power supply conditions and ensuring compatibility with both TTL and CMOS logic levels. Its low power consumption is a significant advantage for battery-powered devices, where extending battery life is often a critical design consideration.

Other notable features of the PIC12C509-04/P include:

  • An integrated Watchdog Timer (WDT), which helps in maintaining reliable operation by resetting the microcontroller in the event of a software malfunction.
  • Power-saving Sleep mode, which greatly reduces power consumption when the microcontroller is not active.
  • Four oscillator selections, including RC, XT, LP, and the precision 4 MHz HS mode.
  • Up to 6 general-purpose I/O pins, providing flexibility for interfacing with sensors, actuators, and other peripherals.

The PIC12C509-04/P is supported by Microchip's comprehensive development tools, including software libraries, development boards, and the MPLAB Integrated Development Environment (IDE), which simplifies the programming and debugging process. Whether you're a hobbyist or a professional engineer, the PIC12C509-04/P is a robust and cost-effective solution for your embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess