EN
  • EN
  • DE

APA150-FGG144I

Part No APA150-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 100 36864 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Total RAM Bits 36864
Number of I/O 100
Number of Gates 150000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number APA150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1012460-APA150-FGG144I
Ultra Librarian 3D Model Ultra Librarian APA150-FGG144I CAD Model

Description

The APA150-FGG144I is a high-performance field-programmable gate array (FPGA) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This cutting-edge FPGA is designed to deliver the flexibility and efficiency needed for a wide range of applications, from consumer electronics to industrial automation and telecommunications.

This particular model, the APA150-FGG144I, is part of Microchip's ProASIC3 series and offers a robust set of features. It boasts 150,000 system gates, which provide ample logic for complex designs and allow for a high degree of design flexibility. The device operates over an industrial temperature range (-40°C to +85°C), making it suitable for environments that experience extreme temperature variations.

The APA150-FGG144I comes in a Fine-Pitch Ball Grid Array (FBGA) package with 144 pins, ensuring a compact footprint that is ideal for space-constrained applications. This FPGA is also notable for its low power consumption, which is a critical factor in portable and power-sensitive applications. With its non-volatile flash technology, the APA150-FGG144I does not require an external configuration memory, thus reducing the overall system cost and complexity.

Users can program the APA150-FGG144I FPGA using Microchip's intuitive design software, which simplifies the design process and accelerates time-to-market. The device also supports in-system programmability (ISP), allowing for updates and modifications to be made to the FPGA configuration after deployment, a feature that adds to the product's flexibility and longevity.

Security is a paramount concern in today's connected world, and the APA150-FGG144I addresses this with its built-in security features. The device provides a secure ISP with 128-bit AES encryption, ensuring that IP is protected from unauthorized access and tampering.

In summary, the APA150-FGG144I from Microchip Technology is a highly adaptable, secure, and efficient FPGA solution that meets the needs of various high-demand applications. Its combination of performance, low power, and security features make it an excellent choice for designers looking to push the boundaries of what's possible with electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,820.0000 $1,820.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess