EN
  • EN
  • DE

APL602J

Part No APL602J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 43A ISOTOP  /  N-Channel 600 V 43A (Tc) 565W (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 12V
Rds On (Max) @ Id, Vgs 125mOhm @ 21.5A, 12V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 9000 pF @ 25 V
Power Dissipation (Max) 565W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Base Product Number APL602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1001699-APL602J
Ultra Librarian 3D Model Ultra Librarian APL602J CAD Model

Description

The APL602J is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to cater to the demanding needs of modern electronics, offering high performance, reliability, and functionality in a compact package.

Key Features

  • High Precision: The APL602J is built for applications that require precise measurements and stable performance, making it ideal for sensitive electronic systems.
  • Low Power Consumption: With energy efficiency in mind, the APL602J operates on low power, which helps to extend the battery life of portable devices and reduce overall energy costs for embedded systems.
  • Advanced Technology: Utilizing Microchip’s proprietary technology, the APL602J offers advanced features that enhance its functionality and integration with other components.
  • Durability: Engineered for durability, the APL602J withstands harsh conditions and maintains its performance over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatile nature of the APL602J makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive systems that require robust and reliable components.
  • Industrial automation where precision and durability are paramount.
  • Consumer electronics that benefit from low power consumption and high performance.
  • Medical devices that demand high accuracy and stable operation.

Technical Specifications

The APL602J boasts impressive technical specifications that make it stand out in its class. It features a compact form factor for easy integration into various designs without sacrificing performance or functionality.

Support and Resources

Microchip Technology provides extensive support and resources for the APL602J, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip’s team of experts to assist with integration, development, and troubleshooting.

With its combination of performance, efficiency, and support, the APL602J from Microchip Technology represents a superior choice for designers and engineers looking to push the boundaries of what's possible in their electronic products.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess