Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features N-Channel 1000 V 14A (Tc) Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series POWER MOS 7®
Package Tube
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT10078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861571-APT10078BFLLG
Ultra Librarian 3D Model Ultra Librarian APT10078BFLLG CAD Model

Description

Microchip Technology's APT10078BFLLG - A Robust Power Solution

The APT10078BFLLG is a state-of-the-art power MOSFET from Microchip Technology, designed to deliver high-efficiency power conversion in a wide range of applications. This device is part of Microchip's renowned power management solutions, offering superior performance for demanding environments.

Key Features:

  • High Voltage Tolerance: The APT10078BFLLG is capable of handling high voltages, making it suitable for applications that require robust power handling capabilities.
  • Low On-Resistance (Rds(on)): With its low on-resistance, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency and reducing heat generation.
  • Fast Switching Speed: The device is engineered for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency power supplies and converters.
  • TO-247 Package: The APT10078BFLLG comes in a TO-247 package, known for its high power dissipation and ease of mounting, making it ideal for high-power applications.

Applications:

This MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • High-Efficiency DC-DC Converters
  • Automotive Applications
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability, and the APT10078BFLLG is no exception. It is designed to meet the high standards of performance and durability that Microchip's customers have come to expect. With its advanced features and robust design, the APT10078BFLLG is an excellent choice for engineers and designers looking for a reliable power MOSFET solution.

You May Also Be Interested in

Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention