EN
  • EN
  • DE

APT100DL60HJ

Part No APT100DL60HJ
Manufacturer Microchip Technology
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 600V 100A SOT-227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 100 A
Voltage - Forward (Vf) (Max) @ If 2 V @ 100 A
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491382-APT100DL60HJ
Ultra Librarian 3D Model Ultra Librarian APT100DL60HJ CAD Model

Description

N

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess