EN
  • EN
  • DE

APT1201R5BVRG

Part No APT1201R5BVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 10A TO247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 4440 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number APT1201
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 861573-APT1201R5BVRG
Ultra Librarian 3D Model Ultra Librarian APT1201R5BVRG CAD Model

Description

Introducing the APT1201R5BVRG Power MOSFET by Microchip Technology

The APT1201R5BVRG is a state-of-the-art Power MOSFET device crafted by Microchip Technology, a leader in the semiconductor industry. This robust component is engineered to deliver high-performance power conversion in a wide array of applications. Its design is optimized for fast switching, low on-resistance, and high efficiency, making it an ideal choice for advanced power systems.

Key Features

  • High-Speed Switching: The APT1201R5BVRG is designed for rapid switching applications, which is crucial for reducing switching losses and improving power efficiency in high-frequency power circuits.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET boasts an exceptionally low on-resistance, which minimizes conduction losses and allows for higher current handling with reduced heat generation.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, the APT1201R5BVRG offers superior performance by enhancing the charge carrier mobility and reducing gate charge.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliability and longevity even under high-temperature operating conditions.
  • Power Dissipation: With a significant power dissipation capability, this device can handle substantial power levels, making it suitable for demanding applications.

Applications

The versatility of the APT1201R5BVRG allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Automotive Electronics
  • Renewable Energy Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the APT1201R5BVRG is no exception. This product is built with the highest standards of manufacturing and has undergone rigorous testing to ensure its performance and reliability in the field. Users can trust this Power MOSFET to deliver optimal performance with consistent quality.

Conclusion

Whether you are designing power systems for industrial, automotive, or renewable energy applications, the APT1201R5BVRG from Microchip Technology offers a powerful solution that combines efficiency, reliability, and high power handling. Its advanced features and proven technology make it a go-to component for engineers looking to enhance their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess