EN
  • EN
  • DE

APT15GT120BRDQ1G

Part No APT15GT120BRDQ1G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 36A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 36 A
Current - Collector Pulsed (Icm) 45 A
Vce(on) (Max) @ Vge, Ic 3.6V @ 15V, 15A
Power - Max 250 W
Switching Energy 585µJ (on), 260µJ (off)
Input Type Standard
Gate Charge 105 nC
Td (on/off) @ 25°C 10ns/85ns
Test Condition 800V, 15A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT15GT120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563957-APT15GT120BRDQ1G
Ultra Librarian 3D Model Ultra Librarian APT15GT120BRDQ1G CAD Model

Description

The APT15GT120BRDQ1G from Microchip Technology is a high-performance, silicon carbide (SiC) power transistor designed for a variety of applications that demand high efficiency, reliability, and thermal performance. This cutting-edge component is part of Microchip's extensive portfolio of power electronic devices, which are renowned for their quality and durability.

Key Features

  • Wide Bandgap SiC Material: The device is built using silicon carbide, which allows for higher voltage thresholds, increased thermal conductivity, and lower switching losses compared to traditional silicon devices.
  • High Voltage Rating: With a voltage rating of 1200V, the APT15GT120BRDQ1G is well-suited for high-voltage applications, offering designers the flexibility to work in demanding power environments.
  • High Current Capacity: The transistor is capable of handling continuous currents up to 15A, making it ideal for applications that require robust power handling capabilities.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: The fast switching characteristics of the APT15GT120BRDQ1G reduce transition losses and enable higher frequency operation, which can lead to smaller and more efficient power supply designs.
  • Robust Package: Encased in a TO-247 package, the device offers excellent mechanical strength and compatibility with standard mounting and heat sinking methods.

Applications

The APT15GT120BRDQ1G is suitable for a wide range of high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Renewable Energy Systems
  • Electric Vehicle (EV) Charging Stations
  • High Voltage DC/DC Converters

Why Choose APT15GT120BRDQ1G?

Microchip Technology's APT15GT120BRDQ1G is an excellent choice for designers looking to leverage the benefits of silicon carbide in their power conversion systems. The combination of high voltage capability, low on-resistance, and high current handling, along with the fast switching speeds, makes this device a highly efficient solution for reducing energy consumption and improving thermal management in a variety of power applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess