EN
  • EN
  • DE

APT30DQ100BG

Part No APT30DQ100BG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 30A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 295 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT30DQ100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564035-APT30DQ100BG
Ultra Librarian 3D Model Ultra Librarian APT30DQ100BG CAD Model

Description

APT30DQ100BG MOSFET

The APT30DQ100BG is a state-of-the-art power MOSFET designed by Microchip Technology, known for its efficiency and reliability in high-power and high-performance applications. This device is part of Microchip's extensive portfolio of power management solutions, specifically tailored to meet the demanding requirements of modern electronic systems.

The APT30DQ100BG MOSFET is characterized by its low on-resistance and high blocking voltage, making it an excellent choice for applications requiring efficient power conversion and control. This component is designed using an advanced silicon technology that ensures minimal power loss and superior thermal performance, which is crucial for maintaining stability and longevity in high-power circuits.

With a continuous drain current rating of up to 30A and a drain-to-source voltage of 1000V, the APT30DQ100BG is well-suited for a wide range of applications, including power supplies, motor drives, and renewable energy systems such as solar inverters and wind turbines. Its robust design is also suitable for industrial applications that require high surge current capability and ruggedness against harsh conditions.

Key features of the APT30DQ100BG MOSFET include:

  • Low on-resistance for higher efficiency
  • High voltage capability for robust power handling
  • Fast switching speed to improve performance in high-frequency circuits
  • TO-247 package for easy integration into various circuit designs
  • Enhanced thermal performance for reliability in high-temperature environments

Microchip Technology's commitment to quality ensures that the APT30DQ100BG MOSFET meets the highest standards for performance and reliability. Whether for power management in consumer electronics, industrial automation, or renewable energy, the APT30DQ100BG is an excellent choice for engineers looking for a high-performance power MOSFET.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3658 $52.0476
52+ $1.9412 $100.9424
80+ $1.8806 $150.4480
110+ $1.8199 $200.1890
143+ $1.7592 $251.5656
191+ $1.5772 $301.2452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess