EN
  • EN
  • DE

APT37M100L

Part No APT37M100L
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 37A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 330mOhm @ 18A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 305 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 9835 pF @ 25 V
Power Dissipation (Max) 1135W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-264
Package / Case TO-264-3, TO-264AA
Base Product Number APT37M100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564075-APT37M100L
Ultra Librarian 3D Model Ultra Librarian APT37M100L CAD Model

Description

The APT37M100L is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is specifically designed to meet the demanding requirements of high-efficiency power conversion applications.

Key Features

  • Low ON-Resistance: The APT37M100L boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high current applications.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) of 1000V, this MOSFET can handle high voltage applications with ease, providing reliable operation and robust performance.
  • Fast Switching Speed: Designed for fast switching, the APT37M100L minimizes switching losses, which is crucial for applications such as switch-mode power supplies and high-frequency converters.
  • Low Gate Charge: The low gate charge (Q<sub>G) of this MOSFET enables efficient switching at high frequencies, which helps in reducing the size of passive components and the overall solution footprint.

Applications

The versatility of the APT37M100L allows it to be used in a wide array of applications including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Motor drives and inverters
  • High-voltage DC/DC converters

Quality and Reliability

Microchip Technology's commitment to quality ensures that the APT37M100L is manufactured to the highest standards, providing reliable performance even under the most challenging conditions. With its robust design and superior thermal performance, this MOSFET is built to last, offering a long operational lifespan and consistent functionality.

In summary, the APT37M100L from Microchip Technology is a powerful and efficient solution for designers looking to optimize their power conversion systems. Its combination of low on-resistance, high voltage rating, fast switching, and low gate charge make it a top choice for engineers seeking performance and reliability.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 614 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess