ON Semiconductor 2SK1445LS - N-Channel MOSFET
The ON Semiconductor 2SK1445LS is a high-performance N-Channel MOSFET designed for various power switching applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at providing effective solutions for power management challenges across a broad range of electronic systems.
Key Features
- Device Type: N-Channel MOSFET
- Drain-to-Source Voltage (VDSS): 500V, providing a high breakdown voltage suitable for various applications.
- Continuous Drain Current (ID): 14A, enabling the device to handle significant current levels for power-intensive operations.
- Low On-Resistance (RDS(on)): This feature reduces conduction losses and enhances overall efficiency, making it ideal for high-performance power applications.
- High-Speed Switching: The MOSFET is optimized for fast switching applications, which is essential for reducing switching losses and improving power efficiency.
- Gate Charge (Qg): Low gate charge which facilitates faster switching speeds and reduces the power required to drive the gate.
- Package: TO-3PL, a robust and reliable package that ensures stable performance even under harsh conditions.
Applications
The 2SK1445LS N-Channel MOSFET by ON Semiconductor is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Control Systems
- LED Lighting Systems
- Uninterruptible Power Supplies (UPS)
- High-efficiency DC-DC Converters
Reliability and Performance
ON Semiconductor's commitment to quality ensures that the 2SK1445LS MOSFET meets the highest standards of reliability and performance. With its robust design and excellent thermal characteristics, this MOSFET is built to deliver consistent performance over its lifespan, even in demanding environments.
Whether for industrial, commercial, or consumer applications, the 2SK1445LS from ON Semiconductor is a reliable choice for designers looking to optimize their power management systems with a high-efficiency, high-speed switching solution.