EN
  • EN
  • DE

APT6013B2FLLG

Part No APT6013B2FLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 43A 3-Pin(3+Tab) T-MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247-3
Continuous Drain Current (ID) 43 A
Current Rating 43 A
Drain to Source Voltage (Vdss) 600 V
Fall Time 8 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 5.63 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Max Power Dissipation 565 W
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Power Dissipation 565 W
Radiation Hardening No
Rds On Max 130 mΩ
Rise Time 14 ns
RoHS Compliant
Turn-Off Delay Time 27 ns
Turn-On Delay Time 11 ns
Voltage Rating (DC) 600 V
Win Source Part Number 1183005-APT6013B2FLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT6013B2FLLG CAD Model

Description

The APT6013B2FLLG is a state-of-the-art Power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to cater to a wide range of power applications, ensuring efficiency and reliability.

Key Features

  • Low On-Resistance: The MOSFET features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Voltage Capability: With a breakdown voltage of 600V, the APT6013B2FLLG is suitable for high voltage applications, providing robust performance and protection against voltage spikes.
  • Fast Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses and improving performance in high-frequency power conversion systems.
  • TO-247 Package: Encased in a TO-247 package, the APT6013B2FLLG offers excellent thermal and electrical performance, making it ideal for high power density applications.

Applications

The versatility of the APT6013B2FLLG allows it to be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency Power Conversion

Reliability and Performance

Microchip Technology is committed to providing products that meet the highest standards of quality and performance. The APT6013B2FLLG is no exception, offering exceptional durability and operational stability. With its robust design and advanced manufacturing processes, this Power MOSFET is an ideal choice for designers looking for a reliable and efficient power management solution.

Whether you are designing power systems for industrial, commercial, or consumer applications, the APT6013B2FLLG from Microchip Technology is a component that will help you achieve the performance and efficiency your projects require.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess