EN
  • EN
  • DE

APT6025BVRG

Part No APT6025BVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 25A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 600 V 25A (Tc) Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series POWER MOS V®
Package Tube
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT6025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861612-APT6025BVRG
Ultra Librarian 3D Model Ultra Librarian APT6025BVRG CAD Model

Description

The APT6025BVRG is a cutting-edge power MOSFET device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance product is specifically engineered to address the demanding needs of modern power management applications, offering a combination of efficiency, reliability, and high power density that is ideal for a wide range of industries.

Key Features

  • High Voltage Capability: The APT6025BVRG is rated for a drain-to-source voltage (VDS) of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) value that ensures minimal conduction losses, this MOSFET enhances overall system efficiency.
  • Fast Switching Performance: Designed for fast switching, the APT6025BVRG helps reduce switching losses and improves performance in high-frequency circuits.
  • Robust Body Diode: The device features a ruggedized body diode that can handle high surge currents, making it ideal for hard-switching environments.
  • TO-247 Package: Enclosed in a TO-247 package, the APT6025BVRG offers excellent thermal performance and is easy to mount in various applications.

Applications

The APT6025BVRG is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT6025BVRG is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.

With its exceptional features and proven reliability, the APT6025BVRG from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess