EN
  • EN
  • DE

APT8014L2FLLG

Part No APT8014L2FLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 52A 264 MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 52A (Tc)
Rds On (Max) @ Id, Vgs 160mOhm @ 26A, 10V
Vgs(th) (Max) @ Id 5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 285 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 7238 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package 264 MAX™ [L2]
Package / Case TO-264-3, TO-264AA
Base Product Number APT8014
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57868-APT8014L2FLLG
Ultra Librarian 3D Model Ultra Librarian APT8014L2FLLG CAD Model

Description

Product Overview: APT8014L2FLLG

The APT8014L2FLLG, manufactured by Microchip Technology, is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and performance in various electronic systems.

Key Features

  • Low On-Resistance: The APT8014L2FLLG boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this power MOSFET can operate at higher frequencies, which can lead to smaller and more efficient power supplies.
  • Advanced Packaging: Encased in a robust and compact package, the APT8014L2FLLG ensures excellent thermal performance and is suitable for space-constrained applications.
  • Easy Integration: The device is designed for easy integration into various circuit designs, supporting a wide range of gate drive voltages.

Applications

The APT8014L2FLLG power MOSFET is versatile and can be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Renewable Energy Applications

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The APT8014L2FLLG is built with the highest standards, ensuring reliable operation even under the most demanding conditions. Its robust design is capable of withstanding high temperatures and provides long-term durability, making it a preferred choice for engineers and designers across various industries.

Technical Specifications

The APT8014L2FLLG has a maximum continuous drain current of 24A, drain-source voltage of up to 800V, and a low gate charge that facilitates efficient switching performance. The device's thermal characteristics are optimized for superior heat dissipation, contributing to its longevity and consistent performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess