EN
  • EN
  • DE

APT8075BVRG

Part No APT8075BVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 800V 12A 3-Pin(3+Tab) TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-247
Continuous Drain Current (ID) 12 A
Current Rating 12 A
Drain to Source Voltage (Vdss) 800 V
Fall Time 8 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 3.12 nF
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Power Dissipation 260 W
Radiation Hardening No
Rise Time 11 ns
RoHS Compliant
Turn-Off Delay Time 45 ns
Turn-On Delay Time 12 ns
Voltage Rating (DC) 800 V
Win Source Part Number 1045421-APT8075BVRG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT8075BVRG CAD Model

Description

Product Overview: APT8075BVRG from Microchip Technology

The APT8075BVRG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switching power supplies, motor controls, and power management systems.

Key Features

  • High Performance: The APT8075BVRG features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses, ensuring high performance in power conversion applications.
  • High Voltage Tolerance: With a high drain-source voltage (V<sub>DSS) rating, this MOSFET can handle applications that require high voltage operations, making it extremely versatile.
  • Fast Switching: The fast switching speed of the APT8075BVRG results in improved efficiency and better performance in high-frequency power circuits.
  • Robust Design: Built to withstand harsh conditions, the APT8075BVRG is characterized by its robustness and longevity, ensuring reliable operation over an extended period.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Direct Current (DC) Converters
  • Motor Drives
  • Power Management Systems

Technical Specifications

Parameter Value R<sub>DS(on) Low V<sub>DSS High Switching Speed Fast Package TO-247

The APT8075BVRG is an excellent choice for designers looking for a MOSFET that combines performance with durability. Its advanced features ensure that it meets the stringent requirements of modern electronic systems, providing a reliable and efficient solution for power management challenges.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7207 $74.1621
6+ $20.2836 $121.7016
9+ $19.6498 $176.8482
13+ $19.0159 $247.2067
16+ $18.3821 $294.1136
22+ $16.4805 $362.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,664 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess