EN
  • EN
  • DE

APT94N60L2C3G

Part No APT94N60L2C3G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 94A 264 MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 600 V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package 264 MAX™ [L2]
Family Name APT94N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT94N60L2C3GMI, APT94N60L2C3GMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861617-APT94N60L2C3G
Ultra Librarian 3D Model Ultra Librarian APT94N60L2C3G CAD Model

Description

Introducing the APT94N60L2C3G Power MOSFET

The APT94N60L2C3G is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This robust component is designed to cater to a wide range of high-power applications, providing efficient power management and control. It is a perfect choice for engineers looking to enhance system performance in demanding environments.

Key Features

  • High Voltage Capability: The APT94N60L2C3G operates at 600V, making it suitable for high voltage applications that require reliable and consistent performance.
  • Low On-Resistance: With an R<sub>DS(on) value that minimizes conduction losses, this MOSFET ensures high efficiency in power conversion applications.
  • Fast Switching: The device's fast switching capabilities reduce switching losses and improve the overall efficiency of power systems.
  • Robust Design: The MOSFET is constructed to withstand harsh conditions, ensuring reliability and a long operational life.
  • Low Gate Charge: A reduced gate charge enables faster switching speeds and lower switching energies, which is beneficial for high-frequency applications.

Applications

The versatility of the APT94N60L2C3G allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High Power DC-DC Converters

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT94N60L2C3G is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Easy Integration

Designed with the end-user in mind, the APT94N60L2C3G is easy to integrate into existing systems, thanks to its industry-standard package and compatibility with a wide range of complementary components from Microchip Technology's extensive product portfolio.

Whether you're designing power systems for industrial, commercial, or high-tech applications, the APT94N60L2C3G offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess