EN
  • EN
  • DE

APTC60TAM21SCTPAG

Part No APTC60TAM21SCTPAG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 6N-CH 600V 116A SP6-P  /  Mosfet Array 6 N-Channel (3-Phase Bridge) 600V 116A 625W Chassis Mount SP6-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Microchip Technology
Series CoolMOS™
Package Bulk
FET Type 6 N-Channel (3-Phase Bridge)
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 116A
Rds On (Max) @ Id, Vgs 21mOhm @ 88A, 10V
Vgs(th) (Max) @ Id 3.6V @ 6mA
Gate Charge (Qg) (Max) @ Vgs 580nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 13000pF @ 100V
Power - Max 625W
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package SP6-P
Base Product Number APTC60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 995193-APTC60TAM21SCTPAG
Ultra Librarian 3D Model Ultra Librarian APTC60TAM21SCTPAG CAD Model

Description

Introducing the APTC60TAM21SCTPAG from Microchip Technology, a state-of-the-art power transistor designed to deliver exceptional performance and reliability for a wide range of applications. This advanced power device is a testament to Microchip's commitment to providing cutting-edge solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Power Efficiency: The APTC60TAM21SCTPAG ensures optimal power efficiency, making it an ideal choice for energy-sensitive applications.
  • Robust Thermal Management: With superior thermal properties, this product can withstand high temperatures, ensuring long-term stability and performance.
  • Durable Construction: Built with high-quality materials, it offers enhanced durability and resistance to physical stress and environmental conditions.
  • Versatile Applications: This power transistor is suitable for a broad spectrum of applications, including power supply systems, motor controls, and renewable energy inverters.

Technical Specifications

  • Device Type: Power MOSFET
  • Technology: Silicon Carbide (SiC)
  • Voltage Rating: Designed to handle significant voltages, providing reliable operation in high-voltage circuits.
  • Current Capacity: Capable of managing high current levels, making it suitable for heavy-duty applications.
  • Package: The device comes in a robust package designed to optimize performance and ease integration into various systems.

The APTC60TAM21SCTPAG is not just a component; it's a solution that offers efficiency, durability, and versatility. Whether you're developing power systems for industrial, automotive, or consumer electronics, this power transistor from Microchip Technology is engineered to exceed expectations and drive innovation.

For more information, detailed datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team. Embrace the power of Microchip's APTC60TAM21SCTPAG and take your projects to the next level of performance and reliability.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess