EN
  • EN
  • DE

MMRF1011HSR5

Part No MMRF1011HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 100V 1.4GHZ / RF Mosfet 50 V 150 mA 1.4GHz 18dB 330W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.4GHz
Gain 18dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 330W
Voltage - Rated 100 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MMRF1011
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1346005-MMRF1011HSR5
Ultra Librarian 3D Model Ultra Librarian MMRF1011HSR5 CAD Model

Description

Introducing the MMRF1011HSR5 from NXP Semiconductors

The MMRF1011HSR5 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This robust transistor is specifically tailored for high-power, high-frequency applications, making it an ideal choice for a wide range of uses including broadcast transmitters, industrial, scientific, medical (ISM) applications, and RF energy solutions.

Key Features and Benefits

  • High Efficiency: The MMRF1011HSR5 boasts an exceptional efficiency performance, which is crucial for applications requiring long operational periods and minimal power loss. This translates into a reduced thermal footprint and lower energy costs over time.
  • Wide Frequency Range: This device operates effectively over a broad frequency range, offering versatility and compatibility with various high-frequency applications. It is capable of delivering consistent performance across its operational bandwidth.
  • Enhanced Ruggedness: NXP's LDMOS technology ensures that the MMRF1011HSR5 is rugged and durable, capable of withstanding high voltage standing wave ratios (VSWRs) without performance degradation, making it reliable in the most demanding environments.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device to safeguard against sudden electrical surges, further enhancing the longevity and reliability of the transistor.
  • Thermal Management: Designed with an excellent thermal path, the MMRF1011HSR5 ensures heat is effectively dissipated, which is critical for maintaining stability and performance in high-power applications.

Applications

The versatility of the MMRF1011HSR5 allows it to be used in a variety of applications. It's particularly well-suited for use in RF power amplifiers for FM broadcast, plasma generators, CO2 lasers, MRI systems, and particle accelerators. Its ruggedness and efficiency also make it a favorable choice for industrial heating, welding, and drying processes.

Technical Specifications

With a frequency range of 1.8 to 600 MHz and a power output of 125 W CW, the MMRF1011HSR5 is capable of delivering powerful performance. It operates at 50 V, and its high gain and efficiency are maintained over the entire operating range, ensuring that it meets the rigorous demands of high-power RF applications.

For designers and engineers seeking a reliable and efficient high-power RF solution, the MMRF1011HSR5 from NXP Semiconductors offers a compelling blend of performance, ruggedness, and versatility.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess